Capital Lighting, Inc. LS-21264 Lamps-Desk/Piano Lamps 665743

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675441496
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675441496

Suppliers

Company
Product
Description
Supplier Links
LS-21264 Lamps-Desk/Piano Lamps - 665743 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21264 Lamps-Desk/Piano Lamps
665743
LS-21264 Lamps-Desk/Piano Lamps 665743
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 30.50 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675441496

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 30.50
Bulb
Type: CFL
Qty: 1
Wattage: 19
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675441496

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665743
Product Name LS-21264 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details