PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 26.50
Bulb
Type: Halogen
Qty: 1
Wattage: 40
Finish: Polished Steel
Product Name: One Light Table Desk / Table Lamp
UPC: 088675441519
Glass: Frost
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 665741 |
| Product Name | LS-21265PS/FRO Lamps-Desk/Piano Lamps |
| Application | Residential |