Capital Lighting, Inc. LS-21587L/GRN Lamps-Table Lamps 665699

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Green Product Name: One Light Table Lamp UPC: 088675446361
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Green Product Name: One Light Table Lamp UPC: 088675446361

Suppliers

Company
Product
Description
Supplier Links
LS-21587L/GRN Lamps-Table Lamps - 665699 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21587L/GRN Lamps-Table Lamps
665699
LS-21587L/GRN Lamps-Table Lamps 665699
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Green Product Name: One Light Table Lamp UPC: 088675446361

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Light Green
Product Name: One Light Table Lamp
UPC: 088675446361

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665699
Product Name LS-21587L/GRN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details