Capital Lighting, Inc. LS-21616L/GRN Lamps-Desk/Piano Lamps 665692

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Light Green Product Name: 18 Light LED Desk Lamp UPC: 088675446712
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Light Green Product Name: 18 Light LED Desk Lamp UPC: 088675446712

Suppliers

Company
Product
Description
Supplier Links
LS-21616L/GRN Lamps-Desk/Piano Lamps - 665692 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21616L/GRN Lamps-Desk/Piano Lamps
665692
LS-21616L/GRN Lamps-Desk/Piano Lamps 665692
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Light Green Product Name: 18 Light LED Desk Lamp UPC: 088675446712

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: LED
Qty: 18
Finish: Silver and Light Green
Product Name: 18 Light LED Desk Lamp
UPC: 088675446712

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665692
Product Name LS-21616L/GRN Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details