Capital Lighting, Inc. LS-21616YLW Lamps-Desk/Piano Lamps 665677

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Yellow Product Name: 18 Light LED Desk Lamp UPC: 088675446736
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Yellow Product Name: 18 Light LED Desk Lamp UPC: 088675446736

Suppliers

Company
Product
Description
Supplier Links
LS-21616YLW Lamps-Desk/Piano Lamps - 665677 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21616YLW Lamps-Desk/Piano Lamps
665677
LS-21616YLW Lamps-Desk/Piano Lamps 665677
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.00 Bulb Type: LED Qty: 18 Finish: Silver and Yellow Product Name: 18 Light LED Desk Lamp UPC: 088675446736

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.00
Bulb
Type: LED
Qty: 18
Finish: Silver and Yellow
Product Name: 18 Light LED Desk Lamp
UPC: 088675446736

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665677
Product Name LS-21616YLW Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details