Capital Lighting, Inc. LS-21626C/WHT Lamps-Table Lamps 665674

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome and Crystal Product Name: One Light Buffet Lamp UPC: 088675446859
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome and Crystal Product Name: One Light Buffet Lamp UPC: 088675446859

Suppliers

Company
Product
Description
Supplier Links
LS-21626C/WHT Lamps-Table Lamps - 665674 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21626C/WHT Lamps-Table Lamps
665674
LS-21626C/WHT Lamps-Table Lamps 665674
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 30.75 Bulb Type: CFL Qty: 1 Wattage: 23 Finish: Chrome and Crystal Product Name: One Light Buffet Lamp UPC: 088675446859

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 30.75
Bulb
Type: CFL
Qty: 1
Wattage: 23
Finish: Chrome and Crystal
Product Name: One Light Buffet Lamp
UPC: 088675446859

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665674
Product Name LS-21626C/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details