Capital Lighting, Inc. LS-224D/BRZ Lamps-Desk/Piano Lamps 665666

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Desk Lamp UPC: 088675224686 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Desk Lamp UPC: 088675224686 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-224D/BRZ Lamps-Desk/Piano Lamps - 665666 - Capital Lighting, Inc.
Columbus, OH, USA
LS-224D/BRZ Lamps-Desk/Piano Lamps
665666
LS-224D/BRZ Lamps-Desk/Piano Lamps 665666
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 14.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Dark Bronze Product Name: One Light Desk Lamp UPC: 088675224686 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 14.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Dark Bronze
Product Name: One Light Desk Lamp
UPC: 088675224686
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665666
Product Name LS-224D/BRZ Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details