Capital Lighting, Inc. LS-21677BLK Lamps-Desk/Piano Lamps 665644

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Black Product Name: Three Light Led Desk Lamp UPC: 088675447481
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Black Product Name: Three Light Led Desk Lamp UPC: 088675447481

Suppliers

Company
Product
Description
Supplier Links
LS-21677BLK Lamps-Desk/Piano Lamps - 665644 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21677BLK Lamps-Desk/Piano Lamps
665644
LS-21677BLK Lamps-Desk/Piano Lamps 665644
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 38.00 Bulb Type: LED Qty: 3 Wattage: 1 Finish: Black Product Name: Three Light Led Desk Lamp UPC: 088675447481

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 38.00
Bulb
Type: LED
Qty: 3
Wattage: 1
Finish: Black
Product Name: Three Light Led Desk Lamp
UPC: 088675447481

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665644
Product Name LS-21677BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details