Capital Lighting, Inc. LS-241BLK Lamps-Desk/Piano Lamps 665639

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Desk Lamp UPC: 088675241010
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Desk Lamp UPC: 088675241010

Suppliers

Company
Product
Description
Supplier Links
LS-241BLK Lamps-Desk/Piano Lamps - 665639 - Capital Lighting, Inc.
Columbus, OH, USA
LS-241BLK Lamps-Desk/Piano Lamps
665639
LS-241BLK Lamps-Desk/Piano Lamps 665639
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Desk Lamp UPC: 088675241010

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Desk Lamp
UPC: 088675241010

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665639
Product Name LS-241BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details