Capital Lighting, Inc. LS-2530PS/BLK Lamps-Desk/Piano Lamps 665617

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Black Product Name: One Light Desk Lamp UPC: 088675422525
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Black Product Name: One Light Desk Lamp UPC: 088675422525

Suppliers

Company
Product
Description
Supplier Links
LS-2530PS/BLK Lamps-Desk/Piano Lamps - 665617 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2530PS/BLK Lamps-Desk/Piano Lamps
665617
LS-2530PS/BLK Lamps-Desk/Piano Lamps 665617
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 16.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Black Product Name: One Light Desk Lamp UPC: 088675422525

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 16.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel and Black
Product Name: One Light Desk Lamp
UPC: 088675422525

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665617
Product Name LS-2530PS/BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details