Capital Lighting, Inc. LS-2533PS/FRO Lamps-Table Lamps 665614

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675422457 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675422457 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2533PS/FRO Lamps-Table Lamps - 665614 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2533PS/FRO Lamps-Table Lamps
665614
LS-2533PS/FRO Lamps-Table Lamps 665614
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675422457 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675422457
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665614
Product Name LS-2533PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details