Capital Lighting, Inc. LS-81277 Lamps-Floor Lamps 665580

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Walnut Product Name: Two Light Floor Lamp UPC: 088675441632
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Walnut Product Name: Two Light Floor Lamp UPC: 088675441632

Suppliers

Company
Product
Description
Supplier Links
LS-81277 Lamps-Floor Lamps - 665580 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81277 Lamps-Floor Lamps
665580
LS-81277 Lamps-Floor Lamps 665580
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 50.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Dark Walnut Product Name: Two Light Floor Lamp UPC: 088675441632

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 50.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Dark Walnut
Product Name: Two Light Floor Lamp
UPC: 088675441632

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665580
Product Name LS-81277 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details