Capital Lighting, Inc. LS-80863PS/DWAL Lamps-Floor Lamps 665575

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Floor Lamp UPC: 088675435365
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Floor Lamp UPC: 088675435365

Suppliers

Company
Product
Description
Supplier Links
LS-80863PS/DWAL Lamps-Floor Lamps - 665575 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80863PS/DWAL Lamps-Floor Lamps
665575
LS-80863PS/DWAL Lamps-Floor Lamps 665575
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 61.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Dark Walnut Product Name: One Light Floor Lamp UPC: 088675435365

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 61.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Dark Walnut
Product Name: One Light Floor Lamp
UPC: 088675435365

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665575
Product Name LS-80863PS/DWAL Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details