Capital Lighting, Inc. LS-80955 Lamps-Floor Lamps 665562

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 60.00 Bulb Type: G Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675435945 Glass: Black Striped
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 60.00 Bulb Type: G Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675435945 Glass: Black Striped

Suppliers

Company
Product
Description
Supplier Links
LS-80955 Lamps-Floor Lamps - 665562 - Capital Lighting, Inc.
Columbus, OH, USA
LS-80955 Lamps-Floor Lamps
665562
LS-80955 Lamps-Floor Lamps 665562
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 60.00 Bulb Type: G Qty: 1 Wattage: 60 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675435945 Glass: Black Striped

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 60.00
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675435945
Glass: Black Striped

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665562
Product Name LS-80955 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details