Capital Lighting, Inc. LS-81225PS Lamps-Swing Arm-Floor 665556

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 60.75 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Swing Arm Floor Lamp UPC: 088675441052
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 60.75 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Swing Arm Floor Lamp UPC: 088675441052

Suppliers

Company
Product
Description
Supplier Links
LS-81225PS Lamps-Swing Arm-Floor - 665556 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81225PS Lamps-Swing Arm-Floor
665556
LS-81225PS Lamps-Swing Arm-Floor 665556
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 60.75 Bulb Type: CFL Qty: 1 Wattage: 19 Finish: Polished Steel Product Name: One Light Swing Arm Floor Lamp UPC: 088675441052

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 60.75
Bulb
Type: CFL
Qty: 1
Wattage: 19
Finish: Polished Steel
Product Name: One Light Swing Arm Floor Lamp
UPC: 088675441052

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665556
Product Name LS-81225PS Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details