Capital Lighting, Inc. LS-81138PS/WHT Lamps-Floor Lamps 665527

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675439516
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675439516

Suppliers

Company
Product
Description
Supplier Links
LS-81138PS/WHT Lamps-Floor Lamps - 665527 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81138PS/WHT Lamps-Floor Lamps
665527
LS-81138PS/WHT Lamps-Floor Lamps 665527
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 61.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel Product Name: One Light Floor Lamp UPC: 088675439516

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 61.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675439516

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665527
Product Name LS-81138PS/WHT Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details