Capital Lighting, Inc. LS-81082 Lamps-Floor Lamps 665518

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut and Polished Steel Product Name: One Light Floor Lamp UPC: 088675438557
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut and Polished Steel Product Name: One Light Floor Lamp UPC: 088675438557

Suppliers

Company
Product
Description
Supplier Links
LS-81082 Lamps-Floor Lamps - 665518 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81082 Lamps-Floor Lamps
665518
LS-81082 Lamps-Floor Lamps 665518
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 63.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Walnut and Polished Steel Product Name: One Light Floor Lamp UPC: 088675438557

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 63.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Walnut and Polished Steel
Product Name: One Light Floor Lamp
UPC: 088675438557

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665518
Product Name LS-81082 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details