Capital Lighting, Inc. LS-81092 Lamps-Floor Lamps 665506

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 65.00 Bulb Type: R45 Qty: 3 Wattage: 40 Finish: Silver Product Name: Three Light Floor Lamp UPC: 088675439196
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 65.00 Bulb Type: R45 Qty: 3 Wattage: 40 Finish: Silver Product Name: Three Light Floor Lamp UPC: 088675439196

Suppliers

Company
Product
Description
Supplier Links
LS-81092 Lamps-Floor Lamps - 665506 - Capital Lighting, Inc.
Columbus, OH, USA
LS-81092 Lamps-Floor Lamps
665506
LS-81092 Lamps-Floor Lamps 665506
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 65.00 Bulb Type: R45 Qty: 3 Wattage: 40 Finish: Silver Product Name: Three Light Floor Lamp UPC: 088675439196

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 65.00
Bulb
Type: R45
Qty: 3
Wattage: 40
Finish: Silver
Product Name: Three Light Floor Lamp
UPC: 088675439196

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665506
Product Name LS-81092 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details