Capital Lighting, Inc. LS-21587L/BLU Lamps-Table Lamps 665488

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Blue Product Name: One Light Table Lamp UPC: 088675446378
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Blue Product Name: One Light Table Lamp UPC: 088675446378

Suppliers

Company
Product
Description
Supplier Links
LS-21587L/BLU Lamps-Table Lamps - 665488 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21587L/BLU Lamps-Table Lamps
665488
LS-21587L/BLU Lamps-Table Lamps 665488
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Light Blue Product Name: One Light Table Lamp UPC: 088675446378

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Light Blue
Product Name: One Light Table Lamp
UPC: 088675446378

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665488
Product Name LS-21587L/BLU Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details