Capital Lighting, Inc. LS-21577 Lamps-Table Lamps 665480

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675446279
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675446279

Suppliers

Company
Product
Description
Supplier Links
LS-21577 Lamps-Table Lamps - 665480 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21577 Lamps-Table Lamps
665480
LS-21577 Lamps-Table Lamps 665480
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 30.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Product Name: One Light Table Lamp UPC: 088675446279

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 30.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675446279

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665480
Product Name LS-21577 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details