Capital Lighting, Inc. LS-21551WHT/WHT Lamps-Table Lamps 665422

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 088675445739
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 088675445739

Suppliers

Company
Product
Description
Supplier Links
LS-21551WHT/WHT Lamps-Table Lamps - 665422 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21551WHT/WHT Lamps-Table Lamps
665422
LS-21551WHT/WHT Lamps-Table Lamps 665422
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Product Name: One Light Table Lamp UPC: 088675445739

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Product Name: One Light Table Lamp
UPC: 088675445739

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665422
Product Name LS-21551WHT/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details