Capital Lighting, Inc. LS-21550 Lamps-Accent Lamps 665420

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675445623
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675445623

Suppliers

Company
Product
Description
Supplier Links
LS-21550 Lamps-Accent Lamps - 665420 - Capital Lighting, Inc.
Columbus, OH, USA
LS-21550 Lamps-Accent Lamps
665420
LS-21550 Lamps-Accent Lamps 665420
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 12.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675445623

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 12.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Steel
Product Name: Two Light Table Lamp
UPC: 088675445623

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665420
Product Name LS-21550 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details