Capital Lighting, Inc. LS-2836 Lamps-Floor Lamps 665297

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675432326
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675432326

Suppliers

Company
Product
Description
Supplier Links
LS-2836 Lamps-Floor Lamps - 665297 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2836 Lamps-Floor Lamps
665297
LS-2836 Lamps-Floor Lamps 665297
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Bulb Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675432326

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.50
Bulb
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675432326

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665297
Product Name LS-2836 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details