Capital Lighting, Inc. LS-3240SS/WHT Lamps-Table Lamps 665278

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 100 Finish: Stainless Steel with Glass Deco Product Name: Two Light Table Lamp UPC: 088675412564
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 100 Finish: Stainless Steel with Glass Deco Product Name: Two Light Table Lamp UPC: 088675412564

Suppliers

Company
Product
Description
Supplier Links
LS-3240SS/WHT Lamps-Table Lamps - 665278 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3240SS/WHT Lamps-Table Lamps
665278
LS-3240SS/WHT Lamps-Table Lamps 665278
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 23.50 Bulb Type: Medium/Candelabra Qty: 1 Wattage: 100 Finish: Stainless Steel with Glass Deco Product Name: Two Light Table Lamp UPC: 088675412564

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 23.50
Bulb
Type: Medium/Candelabra
Qty: 1
Wattage: 100
Finish: Stainless Steel with Glass Deco
Product Name: Two Light Table Lamp
UPC: 088675412564

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665278
Product Name LS-3240SS/WHT Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details