Capital Lighting, Inc. LS-3421BLK Lamps-Desk/Piano Lamps 665269

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675403401
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675403401

Suppliers

Company
Product
Description
Supplier Links
LS-3421BLK Lamps-Desk/Piano Lamps - 665269 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3421BLK Lamps-Desk/Piano Lamps
665269
LS-3421BLK Lamps-Desk/Piano Lamps 665269
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 17.50 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675403401

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 17.50
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675403401

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665269
Product Name LS-3421BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details