Capital Lighting, Inc. LS-5412SS/WHT Flush Mounts-Bowl Style 665257

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.75 Bulb Type: Fluorescent Wattage: 32 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438892
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.75 Bulb Type: Fluorescent Wattage: 32 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438892

Suppliers

Company
Product
Description
Supplier Links
LS-5412SS/WHT Flush Mounts-Bowl Style - 665257 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5412SS/WHT Flush Mounts-Bowl Style
665257
LS-5412SS/WHT Flush Mounts-Bowl Style 665257
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 3.75 Bulb Type: Fluorescent Wattage: 32 Finish: Satin Steel Product Name: One Light Flush Mount Ceiling Light UPC: 088675438892

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 3.75
Bulb
Type: Fluorescent
Wattage: 32
Finish: Satin Steel
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675438892

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665257
Product Name LS-5412SS/WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details