Capital Lighting, Inc. LS-5415WHT Flush Mounts-Bowl Style 665256

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.50 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 088675438915
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.50 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 088675438915

Suppliers

Company
Product
Description
Supplier Links
LS-5415WHT Flush Mounts-Bowl Style - 665256 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5415WHT Flush Mounts-Bowl Style
665256
LS-5415WHT Flush Mounts-Bowl Style 665256
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 3.50 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 088675438915

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 3.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675438915

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665256
Product Name LS-5415WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details