Capital Lighting, Inc. LS-5414WHT Flush Mounts-Bowl Style 665254

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 088675438908
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 088675438908

Suppliers

Company
Product
Description
Supplier Links
LS-5414WHT Flush Mounts-Bowl Style - 665254 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5414WHT Flush Mounts-Bowl Style
665254
LS-5414WHT Flush Mounts-Bowl Style 665254
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 3.25 Bulb Type: Fluorescent Qty: 1 Wattage: 22 Finish: White Product Name: One Light Flush Mount Ceiling Light UPC: 088675438908

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 3.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 22
Finish: White
Product Name: One Light Flush Mount Ceiling Light
UPC: 088675438908

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665254
Product Name LS-5414WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details