Capital Lighting, Inc. LS-325BLK Lamps-Desk/Piano Lamps 665249

Description
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675325017
Description
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675325017

Suppliers

Company
Product
Description
Supplier Links
LS-325BLK Lamps-Desk/Piano Lamps - 665249 - Capital Lighting, Inc.
Columbus, OH, USA
LS-325BLK Lamps-Desk/Piano Lamps
665249
LS-325BLK Lamps-Desk/Piano Lamps 665249
PRODUCT DETAILS / SPECS Height: 15.00 Bulb Type: Halogen Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Table Lamp UPC: 088675325017

PRODUCT DETAILS / SPECS
Height: 15.00
Bulb
Type: Halogen
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Table Lamp
UPC: 088675325017

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665249
Product Name LS-325BLK Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details