Capital Lighting, Inc. LS-3267PS/FRO Lamps-Accent Lamps 665244

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel with Glass Product Name: One Light Table Lamp UPC: 088675416951 Glass: Double
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel with Glass Product Name: One Light Table Lamp UPC: 088675416951 Glass: Double

Suppliers

Company
Product
Description
Supplier Links
LS-3267PS/FRO Lamps-Accent Lamps - 665244 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3267PS/FRO Lamps-Accent Lamps
665244
LS-3267PS/FRO Lamps-Accent Lamps 665244
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Steel with Glass Product Name: One Light Table Lamp UPC: 088675416951 Glass: Double

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Steel with Glass
Product Name: One Light Table Lamp
UPC: 088675416951
Glass: Double

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665244
Product Name LS-3267PS/FRO Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details