Capital Lighting, Inc. LS-3666PS/DWAL Lamps-Table Lamps 665238

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675409380
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675409380

Suppliers

Company
Product
Description
Supplier Links
LS-3666PS/DWAL Lamps-Table Lamps - 665238 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3666PS/DWAL Lamps-Table Lamps
665238
LS-3666PS/DWAL Lamps-Table Lamps 665238
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Steel and Dark Walnut Product Name: One Light Table Lamp UPC: 088675409380

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Steel and Dark Walnut
Product Name: One Light Table Lamp
UPC: 088675409380

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665238
Product Name LS-3666PS/DWAL Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details