Capital Lighting, Inc. LS-3619PS/FRO Lamps-Table Lamps 665236

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675407621 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675407621 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-3619PS/FRO Lamps-Table Lamps - 665236 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3619PS/FRO Lamps-Table Lamps
665236
LS-3619PS/FRO Lamps-Table Lamps 665236
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 21.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Polished Steel Product Name: Two Light Table Lamp UPC: 088675407621 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 21.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Polished Steel
Product Name: Two Light Table Lamp
UPC: 088675407621
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665236
Product Name LS-3619PS/FRO Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details