Capital Lighting, Inc. LS-3640SS Lamps-Table Lamps 665232

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675409458 Glass: Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675409458 Glass: Cloud

Suppliers

Company
Product
Description
Supplier Links
LS-3640SS Lamps-Table Lamps - 665232 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3640SS Lamps-Table Lamps
665232
LS-3640SS Lamps-Table Lamps 665232
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 28.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Steel Product Name: Two Light Table Lamp UPC: 088675409458 Glass: Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 28.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Steel
Product Name: Two Light Table Lamp
UPC: 088675409458
Glass: Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665232
Product Name LS-3640SS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details