Capital Lighting, Inc. LS-5312WHT Flush Mounts-Bowl Style 665229

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 088675413899 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 088675413899 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5312WHT Flush Mounts-Bowl Style - 665229 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5312WHT Flush Mounts-Bowl Style
665229
LS-5312WHT Flush Mounts-Bowl Style 665229
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: White Product Name: Two Light Flush Mount Ceiling Light UPC: 088675413899 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: White
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675413899
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665229
Product Name LS-5312WHT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details