Capital Lighting, Inc. LS-5315PL/SS Flush Mounts-Bowl Style 665227

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Satin Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675410775 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Satin Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675410775 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5315PL/SS Flush Mounts-Bowl Style - 665227 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5315PL/SS Flush Mounts-Bowl Style
665227
LS-5315PL/SS Flush Mounts-Bowl Style 665227
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 14.00 Bulb Type: PL Qty: 2 Wattage: 13 Finish: Satin Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675410775 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 14.00
Bulb
Type: PL
Qty: 2
Wattage: 13
Finish: Satin Steel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675410775
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665227
Product Name LS-5315PL/SS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details