Capital Lighting, Inc. LS-5338PS/FRO Flush Mounts-Bowl Style 665224

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675422242 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675422242 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5338PS/FRO Flush Mounts-Bowl Style - 665224 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5338PS/FRO Flush Mounts-Bowl Style
665224
LS-5338PS/FRO Flush Mounts-Bowl Style 665224
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 4.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Steel Product Name: Three Light Flush Mount Ceiling Light UPC: 088675422242 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 4.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Steel
Product Name: Three Light Flush Mount Ceiling Light
UPC: 088675422242
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665224
Product Name LS-5338PS/FRO Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details