Capital Lighting, Inc. LS-3724ALU/LIME Lamps-Accent Lamps 665213

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aluminum and Lime Product Name: One Light Table Lamp UPC: 088675411925
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aluminum and Lime Product Name: One Light Table Lamp UPC: 088675411925

Suppliers

Company
Product
Description
Supplier Links
LS-3724ALU/LIME Lamps-Accent Lamps - 665213 - Capital Lighting, Inc.
Columbus, OH, USA
LS-3724ALU/LIME Lamps-Accent Lamps
665213
LS-3724ALU/LIME Lamps-Accent Lamps 665213
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aluminum and Lime Product Name: One Light Table Lamp UPC: 088675411925

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aluminum and Lime
Product Name: One Light Table Lamp
UPC: 088675411925

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665213
Product Name LS-3724ALU/LIME Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details