Capital Lighting, Inc. LS-5312SS Flush Mounts-Bowl Style 665208

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Satin Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675407058 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Satin Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675407058 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5312SS Flush Mounts-Bowl Style - 665208 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5312SS Flush Mounts-Bowl Style
665208
LS-5312SS Flush Mounts-Bowl Style 665208
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Satin Steel Product Name: Two Light Flush Mount Ceiling Light UPC: 088675407058 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Satin Steel
Product Name: Two Light Flush Mount Ceiling Light
UPC: 088675407058
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665208
Product Name LS-5312SS Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details