Capital Lighting, Inc. LS-5113SS Bathroom Fixtures-Three Lights 665205

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 4.50 Extension: 6 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675407041 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 4.50 Extension: 6 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675407041 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-5113SS Bathroom Fixtures-Three Lights - 665205 - Capital Lighting, Inc.
Columbus, OH, USA
LS-5113SS Bathroom Fixtures-Three Lights
665205
LS-5113SS Bathroom Fixtures-Three Lights 665205
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 4.50 Extension: 6 Bulb Type: Halogen Qty: 3 Wattage: 100 Finish: Satin Steel Product Name: Three Light Bathroom Fixture UPC: 088675407041 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 4.50
Extension: 6
Bulb
Type: Halogen
Qty: 3
Wattage: 100
Finish: Satin Steel
Product Name: Three Light Bathroom Fixture
UPC: 088675407041
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665205
Product Name LS-5113SS Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details