Capital Lighting, Inc. LS-398D/BRZ Lamps-Desk/Piano Lamps 665202

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675398684
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675398684

Suppliers

Company
Product
Description
Supplier Links
LS-398D/BRZ Lamps-Desk/Piano Lamps - 665202 - Capital Lighting, Inc.
Columbus, OH, USA
LS-398D/BRZ Lamps-Desk/Piano Lamps
665202
LS-398D/BRZ Lamps-Desk/Piano Lamps 665202
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 16.50 Bulb Qty: 2 Wattage: 40 Finish: Dark Bronze Product Name: Two Light Table Lamp UPC: 088675398684

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 16.50
Bulb
Qty: 2
Wattage: 40
Finish: Dark Bronze
Product Name: Two Light Table Lamp
UPC: 088675398684

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665202
Product Name LS-398D/BRZ Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details