Capital Lighting, Inc. LS-2719PS Lamps-Table Lamps 665087

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: PL Qty: 1 Wattage: 15 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675427827 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: PL Qty: 1 Wattage: 15 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675427827 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2719PS Lamps-Table Lamps - 665087 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2719PS Lamps-Table Lamps
665087
LS-2719PS Lamps-Table Lamps 665087
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: PL Qty: 1 Wattage: 15 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675427827 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: PL
Qty: 1
Wattage: 15
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675427827
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665087
Product Name LS-2719PS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details