Capital Lighting, Inc. LS-2754PS/FRO Lamps-Desk/Piano Lamps 665083

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675428442 Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675428442 Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
LS-2754PS/FRO Lamps-Desk/Piano Lamps - 665083 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2754PS/FRO Lamps-Desk/Piano Lamps
665083
LS-2754PS/FRO Lamps-Desk/Piano Lamps 665083
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.50 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Polished Steel Product Name: One Light Table Lamp UPC: 088675428442 Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.50
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Polished Steel
Product Name: One Light Table Lamp
UPC: 088675428442
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665083
Product Name LS-2754PS/FRO Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details