Capital Lighting, Inc. LS-2762PS/RED Lamps-Table Lamps 665080

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Red Product Name: One Light Table Lamp UPC: 088675425663
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Red Product Name: One Light Table Lamp UPC: 088675425663

Suppliers

Company
Product
Description
Supplier Links
LS-2762PS/RED Lamps-Table Lamps - 665080 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2762PS/RED Lamps-Table Lamps
665080
LS-2762PS/RED Lamps-Table Lamps 665080
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Steel and Red Product Name: One Light Table Lamp UPC: 088675425663

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Steel and Red
Product Name: One Light Table Lamp
UPC: 088675425663

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665080
Product Name LS-2762PS/RED Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details