Capital Lighting, Inc. LS-2608PS Lamps-Desk/Piano Lamps 665051

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Bulb Type: G Qty: 1 Wattage: 60 Finish: Metallic Polished Steel Product Name: One Light Table Lamp UPC: 088675435433
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Bulb Type: G Qty: 1 Wattage: 60 Finish: Metallic Polished Steel Product Name: One Light Table Lamp UPC: 088675435433

Suppliers

Company
Product
Description
Supplier Links
LS-2608PS Lamps-Desk/Piano Lamps - 665051 - Capital Lighting, Inc.
Columbus, OH, USA
LS-2608PS Lamps-Desk/Piano Lamps
665051
LS-2608PS Lamps-Desk/Piano Lamps 665051
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 14.50 Bulb Type: G Qty: 1 Wattage: 60 Finish: Metallic Polished Steel Product Name: One Light Table Lamp UPC: 088675435433

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 14.50
Bulb
Type: G
Qty: 1
Wattage: 60
Finish: Metallic Polished Steel
Product Name: One Light Table Lamp
UPC: 088675435433

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 665051
Product Name LS-2608PS Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details