Capital Lighting, Inc. E95000-100OI Flush Mounts-Drum Shades 664899

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038290 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038290 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95000-100OI Flush Mounts-Drum Shades - 664899 - Capital Lighting, Inc.
Columbus, OH, USA
E95000-100OI Flush Mounts-Drum Shades
664899
E95000-100OI Flush Mounts-Drum Shades 664899
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038290 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 3.17
Product Name: Two Light Flush Mount
UPC: 845094038290
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664899
Product Name E95000-100OI Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details