Capital Lighting, Inc. E95000-101SN Flush Mounts-Drum Shades 664896

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038320 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038320 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95000-101SN Flush Mounts-Drum Shades - 664896 - Capital Lighting, Inc.
Columbus, OH, USA
E95000-101SN Flush Mounts-Drum Shades
664896
E95000-101SN Flush Mounts-Drum Shades 664896
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Satin Nickel Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038320 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Satin Nickel
Weight: 3.17
Product Name: Two Light Flush Mount
UPC: 845094038320
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664896
Product Name E95000-101SN Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details