Capital Lighting, Inc. E95000-101OI Flush Mounts-Drum Shades 664894

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038313 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038313 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95000-101OI Flush Mounts-Drum Shades - 664894 - Capital Lighting, Inc.
Columbus, OH, USA
E95000-101OI Flush Mounts-Drum Shades
664894
E95000-101OI Flush Mounts-Drum Shades 664894
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 6.25 Length 6.25 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Oil Rubbed Bronze Weight: 3.17 Product Name: Two Light Flush Mount UPC: 845094038313 Category: Flush Mount Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 6.25
Length 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Oil Rubbed Bronze
Weight: 3.17
Product Name: Two Light Flush Mount
UPC: 845094038313
Category: Flush Mount
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664894
Product Name E95000-101OI Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details