Capital Lighting, Inc. E95080-105SN Sconces-Pocket 664889

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039129 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039129 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95080-105SN Sconces-Pocket - 664889 - Capital Lighting, Inc.
Columbus, OH, USA
E95080-105SN Sconces-Pocket
664889
E95080-105SN Sconces-Pocket 664889
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039129 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.25
Extension: 4
Bulb
Type: G9 T4
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.89
Product Name: One Light Wall Sconce
UPC: 845094039129
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664889
Product Name E95080-105SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details