Capital Lighting, Inc. E95030-100OI Mini Pendants-Drum Shades 664866

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094038603 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094038603 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95030-100OI Mini Pendants-Drum Shades - 664866 - Capital Lighting, Inc.
Columbus, OH, USA
E95030-100OI Mini Pendants-Drum Shades
664866
E95030-100OI Mini Pendants-Drum Shades 664866
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.75 Length 13.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Oil Rubbed Bronze Weight: 5.95 Product Name: One Light Mini Pendant with Cord UPC: 845094038603 Category: Mini Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.75
Length 13.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Oil Rubbed Bronze
Weight: 5.95
Product Name: One Light Mini Pendant with Cord
UPC: 845094038603
Category: Mini Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664866
Product Name E95030-100OI Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details