Capital Lighting, Inc. E95080-101SN Sconces-Pocket 664850

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039099 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039099 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E95080-101SN Sconces-Pocket - 664850 - Capital Lighting, Inc.
Columbus, OH, USA
E95080-101SN Sconces-Pocket
664850
E95080-101SN Sconces-Pocket 664850
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 7.25 Extension: 4 Bulb Type: G9 T4 Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 1.89 Product Name: One Light Wall Sconce UPC: 845094039099 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 7.25
Extension: 4
Bulb
Type: G9 T4
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 1.89
Product Name: One Light Wall Sconce
UPC: 845094039099
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 664850
Product Name E95080-101SN Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details